LEM USA, Inc. Current Transducers - CASR 6-NP CASR 6-NP

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 865760-CASR 6-NP Series: CASR Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 398-1091, 398-1091-5, 398-1091-5-ND, 90.E6.09.000.7, CASR6NP
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 865760-CASR 6-NP Series: CASR Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 398-1091, 398-1091-5, 398-1091-5-ND, 90.E6.09.000.7, CASR6NP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - CASR 6-NP - 865760-CASR 6-NP - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - CASR 6-NP
865760-CASR 6-NP
Current Transducers - CASR 6-NP 865760-CASR 6-NP
Manufacturer: LEM USA Inc. Win Source Part Number: 865760-CASR 6-NP Series: CASR Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module Package: Module Package: Tray Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 398-1091, 398-1091-5, 398-1091-5-ND, 90.E6.09.000.7, CASR6NP

Manufacturer: LEM USA Inc.
Win Source Part Number: 865760-CASR 6-NP
Series: CASR
Operating Temperature Range: -40°C ~ 85°C
Features: Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Package: Module
Package: Tray
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Other Part Number: 398-1091, 398-1091-5, 398-1091-5-ND, 90.E6.09.000.7, CASR6NP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 865760-CASR 6-NP
Product Name Current Transducers - CASR 6-NP
Loop Type Closed Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS772ECB-200U-PFF-T-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
Electrical Output Voltage
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details