LEM Products, Inc. Write On Label/Tag PPC10

Description
ADHESIVE TYPE PRESSURE SENSITIVE TYVEK. MATERIAL 1-1/2 INCH L X 5/8 INCH H SIZE RECTANGULAR SHAPE MULTIPLE LEGEND COLOR MULTIPLE BACKGROUND COLOR 16 PER PAGE, 15 PAGES PER BOOK QUANTITY PER LEGEND POCKET-PACK[T] BRAND LEGEND CIRCUIT NO., LOCATION_
Datasheet
Description
ADHESIVE TYPE PRESSURE SENSITIVE TYVEK. MATERIAL 1-1/2 INCH L X 5/8 INCH H SIZE RECTANGULAR SHAPE MULTIPLE LEGEND COLOR MULTIPLE BACKGROUND COLOR 16 PER PAGE, 15 PAGES PER BOOK QUANTITY PER LEGEND POCKET-PACK[T] BRAND LEGEND CIRCUIT NO., LOCATION_
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write On Label/Tag - PPC10 - LEM Products, Inc.
Doylestown, PA, USA
Write On Label/Tag
PPC10
Write On Label/Tag PPC10
ADHESIVE TYPE PRESSURE SENSITIVE TYVEK. MATERIAL 1-1/2 INCH L X 5/8 INCH H SIZE RECTANGULAR SHAPE MULTIPLE LEGEND COLOR MULTIPLE BACKGROUND COLOR 16 PER PAGE, 15 PAGES PER BOOK QUANTITY PER LEGEND POCKET-PACK[T] BRAND LEGEND CIRCUIT NO., LOCATION_
  • ADHESIVE TYPE
  • PRESSURE SENSITIVE TYVEK. MATERIAL
  • 1-1/2 INCH L X 5/8 INCH H SIZE
  • RECTANGULAR SHAPE
  • MULTIPLE LEGEND COLOR
  • MULTIPLE BACKGROUND COLOR
  • 16 PER PAGE, 15 PAGES PER BOOK QUANTITY PER LEGEND
  • POCKET-PACK[T] BRAND
  • LEGEND CIRCUIT NO., LOCATION_
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Label Materials
Product Number PPC10
Product Name Write On Label/Tag
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 497498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.8661 inches (22 mm)
Length 0.1903 ft (0.5800 dm)
View Details
Label - 210-808 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Thermal Transfer Printable Label - XF-301 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color White
View Details