HOLE TYPE
0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL
3-1/4 INCH L X 5-1/2 INCH H SIZE
RECTANGULAR SHAPE
LIGHT BLUE BACKGROUND COLOR
25 PER PACKAGE QUANTITY PER LEGEND
LAMA-TAG[R] BRAND
LTS MODEL
LEM Products, Inc.
Done
Datasheet
Description
HOLE TYPE
0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL
3-1/4 INCH L X 5-1/2 INCH H SIZE
RECTANGULAR SHAPE
LIGHT BLUE BACKGROUND COLOR
25 PER PACKAGE QUANTITY PER LEGEND
LAMA-TAG[R] BRAND
LTS MODEL
HOLE TYPE
0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL
3-1/4 INCH L X 5-1/2 INCH H SIZE
RECTANGULAR SHAPE
LIGHT BLUE BACKGROUND COLOR
25 PER PACKAGE QUANTITY PER LEGEND
LAMA-TAG[R] BRAND
LTS MODEL
HOLE TYPE
0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL