LEM Products, Inc. Write On Label/Tag LTS201

Description
HOLE TYPE 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL 2-1/4 INCH L X 4-1/4 INCH H SIZE RECTANGULAR SHAPE WHITE BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG[R] BRAND LTS MODEL
Datasheet
Description
HOLE TYPE 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL 2-1/4 INCH L X 4-1/4 INCH H SIZE RECTANGULAR SHAPE WHITE BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG[R] BRAND LTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write On Label/Tag - LTS201 - LEM Products, Inc.
Doylestown, PA, USA
Write On Label/Tag
LTS201
Write On Label/Tag LTS201
HOLE TYPE 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL 2-1/4 INCH L X 4-1/4 INCH H SIZE RECTANGULAR SHAPE WHITE BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG[R] BRAND LTS MODEL
  • HOLE TYPE
  • 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL
  • 2-1/4 INCH L X 4-1/4 INCH H SIZE
  • RECTANGULAR SHAPE
  • WHITE BACKGROUND COLOR
  • 25 PER PACKAGE QUANTITY PER LEGEND
  • LAMA-TAG[R] BRAND
  • LTS MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Label Materials
Product Number LTS201
Product Name Write On Label/Tag
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7588002 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Laser Markable Labels - XF-670 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Black
View Details