LEM Products, Inc. Write On Label/Tag LTS103

Description
HOLE TYPE 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL 1-3/4 INCH L X 3-1/4 INCH H SIZE RECTANGULAR SHAPE ORANGE BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG[R] BRAND LTS MODEL
Datasheet
Description
HOLE TYPE 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL 1-3/4 INCH L X 3-1/4 INCH H SIZE RECTANGULAR SHAPE ORANGE BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG[R] BRAND LTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write On Label/Tag - LTS103 - LEM Products, Inc.
Doylestown, PA, USA
Write On Label/Tag
LTS103
Write On Label/Tag LTS103
HOLE TYPE 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL 1-3/4 INCH L X 3-1/4 INCH H SIZE RECTANGULAR SHAPE ORANGE BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG[R] BRAND LTS MODEL
  • HOLE TYPE
  • 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL
  • 1-3/4 INCH L X 3-1/4 INCH H SIZE
  • RECTANGULAR SHAPE
  • ORANGE BACKGROUND COLOR
  • 25 PER PACKAGE QUANTITY PER LEGEND
  • LAMA-TAG[R] BRAND
  • LTS MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Label Materials
Product Number LTS103
Product Name Write On Label/Tag
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506394 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5118 inches (13 mm)
View Details
2 MIL White Semi Gloss Polyimide Label Material - XF-102S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details