LEM Products, Inc. Write On Label/Tag LTS-305

Description
HOLE TYPE 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL 3-1/4 INCH L X 5-1/2 INCH H SIZE RECTANGULAR SHAPE LIGHT GREEN BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG[R] BRAND LTS MODEL
Datasheet
Description
HOLE TYPE 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL 3-1/4 INCH L X 5-1/2 INCH H SIZE RECTANGULAR SHAPE LIGHT GREEN BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG[R] BRAND LTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write On Label/Tag - LTS-305 - LEM Products, Inc.
Doylestown, PA, USA
Write On Label/Tag
LTS-305
Write On Label/Tag LTS-305
HOLE TYPE 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL 3-1/4 INCH L X 5-1/2 INCH H SIZE RECTANGULAR SHAPE LIGHT GREEN BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG[R] BRAND LTS MODEL
  • HOLE TYPE
  • 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL
  • 3-1/4 INCH L X 5-1/2 INCH H SIZE
  • RECTANGULAR SHAPE
  • LIGHT GREEN BACKGROUND COLOR
  • 25 PER PACKAGE QUANTITY PER LEGEND
  • LAMA-TAG[R] BRAND
  • LTS MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Label Materials
Product Number LTS-305
Product Name Write On Label/Tag
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506142 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Thermal Transfer Printable Label - XF-552 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss Pumpkin
View Details
Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details