LEM Products, Inc. Write On Label/Tag LTA302

Description
ADHESIVE, HOLE TYPE SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL 3-1/4 INCH L X 5-1/2 INCH H SIZE RECTANGULAR SHAPE YELLOW BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG. BRAND LTA MODEL
Datasheet
Description
ADHESIVE, HOLE TYPE SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL 3-1/4 INCH L X 5-1/2 INCH H SIZE RECTANGULAR SHAPE YELLOW BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG. BRAND LTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write On Label/Tag - LTA302 - LEM Products, Inc.
Doylestown, PA, USA
Write On Label/Tag
LTA302
Write On Label/Tag LTA302
ADHESIVE, HOLE TYPE SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL 3-1/4 INCH L X 5-1/2 INCH H SIZE RECTANGULAR SHAPE YELLOW BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG. BRAND LTA MODEL
  • ADHESIVE, HOLE TYPE
  • SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL
  • 3-1/4 INCH L X 5-1/2 INCH H SIZE
  • RECTANGULAR SHAPE
  • YELLOW BACKGROUND COLOR
  • 25 PER PACKAGE QUANTITY PER LEGEND
  • LAMA-TAG. BRAND
  • LTA MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Label Materials
Product Number LTA302
Product Name Write On Label/Tag
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587967 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Single Coated Linered Tapes - XT-707 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details