LEM Products, Inc. Write On Label/Tag LTA203

Description
ADHESIVE, HOLE TYPE SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL 2-1/4 INCH L X 4-1/4 INCH H SIZE RECTANGULAR SHAPE ORANGE BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG. BRAND LTA MODEL
Datasheet
Description
ADHESIVE, HOLE TYPE SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL 2-1/4 INCH L X 4-1/4 INCH H SIZE RECTANGULAR SHAPE ORANGE BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG. BRAND LTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write On Label/Tag - LTA203 - LEM Products, Inc.
Doylestown, PA, USA
Write On Label/Tag
LTA203
Write On Label/Tag LTA203
ADHESIVE, HOLE TYPE SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL 2-1/4 INCH L X 4-1/4 INCH H SIZE RECTANGULAR SHAPE ORANGE BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG. BRAND LTA MODEL
  • ADHESIVE, HOLE TYPE
  • SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL
  • 2-1/4 INCH L X 4-1/4 INCH H SIZE
  • RECTANGULAR SHAPE
  • ORANGE BACKGROUND COLOR
  • 25 PER PACKAGE QUANTITY PER LEGEND
  • LAMA-TAG. BRAND
  • LTA MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Label Materials
Product Number LTA203
Product Name Write On Label/Tag
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 6172921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Features Removable / Reusable; Repositionable
Color White
View Details
Label Rolls - 2821688 - RS Components, Ltd.
Specs
Color White
Width 0.2047 inches (5.2 mm)
View Details
Thermal Transfer Printable Label - XF-300 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details