ADHESIVE, HOLE TYPE
SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL
1-3/4 INCH L X 3-1/4 INCH H SIZE
RECTANGULAR SHAPE
YELLOW BACKGROUND COLOR
25 PER PACKAGE QUANTITY PER LEGEND
LAMA-TAG. BRAND
LTA MODEL
LEM Products, Inc.
Done
Datasheet
Description
ADHESIVE, HOLE TYPE
SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL
1-3/4 INCH L X 3-1/4 INCH H SIZE
RECTANGULAR SHAPE
YELLOW BACKGROUND COLOR
25 PER PACKAGE QUANTITY PER LEGEND
LAMA-TAG. BRAND
LTA MODEL
ADHESIVE, HOLE TYPE
SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL
1-3/4 INCH L X 3-1/4 INCH H SIZE
RECTANGULAR SHAPE
YELLOW BACKGROUND COLOR
25 PER PACKAGE QUANTITY PER LEGEND
LAMA-TAG. BRAND
LTA MODEL
ADHESIVE, HOLE TYPE
SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL