Lelon Electronics Corp. Capacitors >> Solid Capacitors OVZ221M1CTR-1008

Description
16V 220uF ±20% 22mΩ@100kHz~300kHz 3.45A@100kHz SMD,D10xL7.7mm Solid Capacitors ROHS
Datasheet
Description
16V 220uF ±20% 22mΩ@100kHz~300kHz 3.45A@100kHz SMD,D10xL7.7mm Solid Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
OVZ221M1CTR-1008
Capacitors >> Solid Capacitors OVZ221M1CTR-1008
16V 220uF ±20% 22mΩ@100kHz~300kHz 3.45A@100kHz SMD,D10xL7.7mm Solid Capacitors ROHS

16V 220uF ±20% 22mΩ@100kHz~300kHz 3.45A@100kHz SMD,D10xL7.7mm Solid Capacitors ROHS

Supplier's Site Datasheet
16V 220uF ±20% 22mΩ@100kHz~300kHz 3.45A@100kHz SMD,D10xL7.7mm Polymer Aluminum Capacitors ROHS

16V 220uF ±20% 22mΩ@100kHz~300kHz 3.45A@100kHz SMD,D10xL7.7mm Polymer Aluminum Capacitors ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number OVZ221M1CTR-1008 OVZ221M1CTR-1008
Product Name Capacitors >> Solid Capacitors Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 105PPA122KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers