6.3V 100uF ±20% 22mΩ@100kHz~300kHz 2.8A@100kHz SMD,D6.3xL5.9mm Polymer Aluminum Capacitors ROHS
6.3V 100uF ±20% 22mΩ@100kHz~300kHz 2.8A@100kHz SMD,D6.3xL5.9mm Solid Capacitors ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | OVK101M0JTR-0606 | OVK101M0JTR-0606 |
| Product Name | Capacitors | Capacitors >> Solid Capacitors |
| Technology | Film Capacitors | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |