Lelon Electronics Corp. Capacitors >> Aluminum Electrolytic Capacitors - SMD HBV680M1HTR-0810

Description
68uF 50V 1.8A@100kHz 30mΩ@100kHz ±20% SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
68uF 50V 1.8A@100kHz 30mΩ@100kHz ±20% SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
HBV680M1HTR-0810
Capacitors >> Aluminum Electrolytic Capacitors - SMD HBV680M1HTR-0810
68uF 50V 1.8A@100kHz 30mΩ@100kHz ±20% SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS

68uF 50V 1.8A@100kHz 30mΩ@100kHz ±20% SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Aluminum Organic Polymer Capacitors 68uF 20% 50V Low ESR High Ripple

Aluminum Organic Polymer Capacitors 68uF 20% 50V Low ESR High Ripple

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HBV680M1HTR-0810 HBV680M1HTR-0810
Product Name Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details