Axetris AG Mass Flow Meter MFM2150-A-S0-Y

Description
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an immediate setting of the gas flow to the fully open or closed position or any value in-between. Compared to conventional mass flow controllers it offers a smaller size, higher accuracy, a faster response time, along with multi-range and multi-gas capability
Description
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an immediate setting of the gas flow to the fully open or closed position or any value in-between. Compared to conventional mass flow controllers it offers a smaller size, higher accuracy, a faster response time, along with multi-range and multi-gas capability

Suppliers

Company
Product
Description
Supplier Links
Mass Flow Meter - MFM2150-A-S0-Y - Axetris AG
Kaegiswil, Switzerland
Mass Flow Meter
MFM2150-A-S0-Y
Mass Flow Meter MFM2150-A-S0-Y
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an immediate setting of the gas flow to the fully open or closed position or any value in-between. Compared to conventional mass flow controllers it offers a smaller size, higher accuracy, a faster response time, along with multi-range and multi-gas capability

MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an immediate setting of the gas flow to the fully open or closed position or any value in-between. Compared to conventional mass flow controllers it offers a smaller size, higher accuracy, a faster response time, along with multi-range and multi-gas capability

Supplier's Site

Technical Specifications

  Axetris AG
Product Category Flow Meters
Product Number MFM2150-A-S0-Y
Product Name Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Programmable
Additional Variables Measured Temperature
Approvals CE
Unlock Full Specs
to access all available technical data

Similar Products

CALIBRATION COLUMNS - CG-SS1000-SW-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings Socket Weld / Union; SOCKET WELD
Operating Pressure 15 psi (10.56 m H2O)
View Details
M335 And M350 Flowmeter 2 - 630247030 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 4.00 inch (102 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW2001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 3.53E-4 to 0.1766 SCFM (6.00E-4 to 0.3001 m³/hr)
Accuracy 5 ±%
View Details