Leine & Linde AB 7 Pin MS

Description
Cable type Shielded, TPE/PUR, 0,25mm2, Twisted Pair
Description
Cable type Shielded, TPE/PUR, 0,25mm2, Twisted Pair

Suppliers

Company
Product
Description
Supplier Links
7 Pin MS -  - Leine & Linde AB
Strangnas, Sweden
7 Pin MS
7 Pin MS
Cable type Shielded, TPE/PUR, 0,25mm2, Twisted Pair

Cable type Shielded, TPE/PUR, 0,25mm2, Twisted Pair

Technical Specifications

  Leine & Linde AB
Product Category Electrical Connectors
Product Name 7 Pin MS
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details