Lehigh Fluid Power, Inc. Pump Repair Kit K40F

Description
REPAIR KIT FOR RPK81, SEALS, GASKET, GREASE, ROPE. FREE 2 YEAR RADWELL WARRANTY
Description
REPAIR KIT FOR RPK81, SEALS, GASKET, GREASE, ROPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 91916987 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
91916987
Pump Repair Kit 91916987
REPAIR KIT FOR RPK81, SEALS, GASKET, GREASE, ROPE. FREE 2 YEAR RADWELL WARRANTY

REPAIR KIT FOR RPK81, SEALS, GASKET, GREASE, ROPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 91916987
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

02D3-X1.5 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Central Heating Pumps - 2484950 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details