Legrand Heavy-Duty Spec Grade Receptacle WR5362GRY

Description
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt Gray FEATURES Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp locations. Strap tabs wrap around face to prevent strap from separating from face and back body. Tri-drive brass terminal screws. Internal screw-pressure-plate back and side wire capability. Two back wire holes for more wiring flexibility. Heavy-duty, brass strap for added strength and ground conductivity. UV-resistant nylon face for longer life under adverse environmental conditions. Two drive screws anchor strap to back body and face where abrupt removal torque is strongest. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. .032 inch thick brass triple-wipe power contacts for lasting retention.
Description
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt Gray FEATURES Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp locations. Strap tabs wrap around face to prevent strap from separating from face and back body. Tri-drive brass terminal screws. Internal screw-pressure-plate back and side wire capability. Two back wire holes for more wiring flexibility. Heavy-duty, brass strap for added strength and ground conductivity. UV-resistant nylon face for longer life under adverse environmental conditions. Two drive screws anchor strap to back body and face where abrupt removal torque is strongest. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. .032 inch thick brass triple-wipe power contacts for lasting retention.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Spec Grade Receptacle - WR5362GRY - Legrand
West Hartford, CT, USA
Heavy-Duty Spec Grade Receptacle
WR5362GRY
Heavy-Duty Spec Grade Receptacle WR5362GRY
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt Gray FEATURES Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp locations. Strap tabs wrap around face to prevent strap from separating from face and back body. Tri-drive brass terminal screws. Internal screw-pressure-plate back and side wire capability. Two back wire holes for more wiring flexibility. Heavy-duty, brass strap for added strength and ground conductivity. UV-resistant nylon face for longer life under adverse environmental conditions. Two drive screws anchor strap to back body and face where abrupt removal torque is strongest. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. .032 inch thick brass triple-wipe power contacts for lasting retention.

Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt Gray

FEATURES

  • Auto-ground clip assures positive ground.
  • WR marking on face as required by UL Standard.
  • Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp locations.
  • Strap tabs wrap around face to prevent strap from separating from face and back body.
  • Tri-drive brass terminal screws.
  • Internal screw-pressure-plate back and side wire capability.
  • Two back wire holes for more wiring flexibility.
  • Heavy-duty, brass strap for added strength and ground conductivity.
  • UV-resistant nylon face for longer life under adverse environmental conditions.
  • Two drive screws anchor strap to back body and face where abrupt removal torque is strongest.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • .032 inch thick brass triple-wipe power contacts for lasting retention.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number WR5362GRY
Product Name Heavy-Duty Spec Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NO 800G PB - 800G-DLSWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof 15° Angled Receptacle - F52S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details