Legrand - Pass & Seymour Duplex/Single Receptacle WR5362-I

Description
DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) WEATHER RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) WEATHER RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - WR5362-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
WR5362-I
Duplex/Single Receptacle WR5362-I
DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) WEATHER RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6
  • DUPLEX, HEAVY-DUTY TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • WEATHER RESISTANT
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number WR5362-I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 1445816-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details