Legrand Comm. Grade Weather/Tamper Resistant Receptacle WR20TRW

Description
Commercial Grade Weather-Resistant & Tamper-Resistant Duplex Receptacle Side Wire 20amp 125volt White FEATURES Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp locations. Strap tabs wrap around face to prevent strap from separating from face and back body. Tri-drive brass terminal screws. Side wire capability. Two back wire holes for more wiring flexibility. Heavy-duty, brass strap for added strength and ground conductivity. UV-resistant nylon face for longer life under adverse environmental conditions. Two drive screws anchor strap to back body and face where abrupt removal torque is strongest. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. .032 inch thick brass triple-wipe power contacts for lasting retention.
Description
Commercial Grade Weather-Resistant & Tamper-Resistant Duplex Receptacle Side Wire 20amp 125volt White FEATURES Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp locations. Strap tabs wrap around face to prevent strap from separating from face and back body. Tri-drive brass terminal screws. Side wire capability. Two back wire holes for more wiring flexibility. Heavy-duty, brass strap for added strength and ground conductivity. UV-resistant nylon face for longer life under adverse environmental conditions. Two drive screws anchor strap to back body and face where abrupt removal torque is strongest. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. .032 inch thick brass triple-wipe power contacts for lasting retention.

Suppliers

Company
Product
Description
Supplier Links
Comm. Grade Weather/Tamper Resistant Receptacle - WR20TRW - Legrand
West Hartford, CT, USA
Comm. Grade Weather/Tamper Resistant Receptacle
WR20TRW
Comm. Grade Weather/Tamper Resistant Receptacle WR20TRW
Commercial Grade Weather-Resistant & Tamper-Resistant Duplex Receptacle Side Wire 20amp 125volt White FEATURES Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp locations. Strap tabs wrap around face to prevent strap from separating from face and back body. Tri-drive brass terminal screws. Side wire capability. Two back wire holes for more wiring flexibility. Heavy-duty, brass strap for added strength and ground conductivity. UV-resistant nylon face for longer life under adverse environmental conditions. Two drive screws anchor strap to back body and face where abrupt removal torque is strongest. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. .032 inch thick brass triple-wipe power contacts for lasting retention.

Commercial Grade Weather-Resistant & Tamper-Resistant Duplex Receptacle Side Wire 20amp 125volt White

FEATURES

  • Auto-ground clip assures positive ground.
  • WR marking on face as required by UL Standard.
  • Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp locations.
  • Strap tabs wrap around face to prevent strap from separating from face and back body.
  • Tri-drive brass terminal screws.
  • Side wire capability.
  • Two back wire holes for more wiring flexibility.
  • Heavy-duty, brass strap for added strength and ground conductivity.
  • UV-resistant nylon face for longer life under adverse environmental conditions.
  • Two drive screws anchor strap to back body and face where abrupt removal torque is strongest.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • .032 inch thick brass triple-wipe power contacts for lasting retention.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number WR20TRW
Product Name Comm. Grade Weather/Tamper Resistant Receptacle
Device Type Receptacle
Configuration Duplex
Applications Commercial
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q309-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM2-D043 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Angled Inlet - A31S76A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Smart Outdoor Plugs - PQR21 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details