Legrand - Pass & Seymour Duplex/Single Receptacle WR20-TR

Description
DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) WEATHER RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEG C
Datasheet
Description
DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) WEATHER RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - WR20-TR - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
WR20-TR
Duplex/Single Receptacle WR20-TR
DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) WEATHER RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEG C
  • DUPLEX, HEAVY-DUTY TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • BROWN COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • WEATHER RESISTANT
  • SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 50 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number WR20-TR
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 22kW (30Hp) Power Module - 25-PM2-D043 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q480-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers