Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LEGRAND - PASS & SEYMOUR
WP3479LA10 -- 10 PK NICKEL 1GHZ F-COUPLER - LA LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
10 Pk Nickel 1Ghz F-Coupler - La Legrand Pass & Seymour
WP3479LA10
Description
10 PK NICKEL 1GHZ F-COUPLER - LA
Newark, An Avnet Company
Done
Description
10 PK NICKEL 1GHZ F-COUPLER - LA
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
10 Pk Nickel 1Ghz F-Coupler - La Legrand Pass & Seymour
24AJ3161
10 Pk Nickel 1Ghz F-Coupler - La Legrand Pass & Seymour
24AJ3161
10 PK NICKEL 1GHZ F-COUPLER - LA
10 PK NICKEL 1GHZ F-COUPLER - LA
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
24AJ3161
Product Name
10 Pk Nickel 1Ghz F-Coupler - La Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
High Speed Board to Board Connectors - 0.635mm Pitch
635009100S500ZR / 635010100S500ZR
Specs
Connector Type
Board to Board Connector
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 4 Pin Straight Magnetic Connector
Specs
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Douglas Electrical Components
104-Pin Hermetic D-sub Connector
54675
Specs
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
PIC Wire & Cable
50 Ohm TNC Connector, TNC 90° Plug
190509A
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
Right Angle
Termination
Crimp
View Details