Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LEGRAND - PASS & SEYMOUR
WP3475WHV5 -- QC CAT5E RJ45 INSERTS (5 PK) WH E/S LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Qc Cat5E Rj45 Inserts (5 Pk) Wh E/s Legrand Pass & Seymour
WP3475WHV5
Description
QC CAT5E RJ45 INSERTS (5 PK) WH E/S
Newark, An Avnet Company
Done
Description
QC CAT5E RJ45 INSERTS (5 PK) WH E/S
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Qc Cat5E Rj45 Inserts (5 Pk) Wh E/s Legrand Pass & Seymour
49AJ2262
Qc Cat5E Rj45 Inserts (5 Pk) Wh E/s Legrand Pass & Seymour
49AJ2262
QC CAT5E RJ45 INSERTS (5 PK) WH E/S
QC CAT5E RJ45 INSERTS (5 PK) WH E/S
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
49AJ2262
Product Name
Qc Cat5E Rj45 Inserts (5 Pk) Wh E/s Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
OBDII 16pin J1962 standard connector
QLC16061
Specs
Connector Type
Automotive Connector
View Details
Anderson Power Products
Blade Type Power Connector Housings
1327G22-BK
Specs
Mounting
Free Hanging (In-Line)
View Details
2
suppliers
Amphenol Communications Solutions
Pci Express Stmt-10025026-30000Tlf / Amphenol Communications Solutions
10025026-30000TLF
View Details
SCHURTER Inc
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter
3-101-147
Specs
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details