Legrand - Pass & Seymour Usb 2.0 A/b Coupler Insert, Brown Legrand Pass & Seymour WP1221BR

Description
USB 2.0 A/B COUPLER INSERT, BROWN
Description
USB 2.0 A/B COUPLER INSERT, BROWN

Suppliers

Company
Product
Description
Supplier Links
Usb 2.0 A/b Coupler Insert, Brown Legrand Pass & Seymour - 49AJ2238 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 A/b Coupler Insert, Brown Legrand Pass & Seymour
49AJ2238
Usb 2.0 A/b Coupler Insert, Brown Legrand Pass & Seymour 49AJ2238
USB 2.0 A/B COUPLER INSERT, BROWN

USB 2.0 A/B COUPLER INSERT, BROWN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AJ2238
Product Name Usb 2.0 A/b Coupler Insert, Brown Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details