Legrand - Pass & Seymour Vaporproof Incandescent Fixture with Globe and Guard VPW100-G

Description
FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL WALL MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET
Datasheet
Description
FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL WALL MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPW100-G - Legrand - Pass & Seymour
Syracuse, NY, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPW100-G
Vaporproof Incandescent Fixture with Globe and Guard VPW100-G
FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL WALL MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET
  • FIXTURE WITH BRACKET AND SURFACE BOX TYPE
  • 1/2 INCH HUB SIZE
  • 5 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • WALL MOUNTING
  • 100 W LAMP WATTAGE
  • WEATHERPROOF
  • GRAY HOUSING FINISH
  • 4 PLUG(S)
  • IMPACT RESISTANT CAST METAL GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lighting Fixtures
Product Number VPW100-G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details