VPC200-G -- VAPORPROOF INCANDESCENT FIXTURE WITH GLOBE AND GUARD
Legrand - Pass & Seymour
Vaporproof Incandescent Fixture with Globe and Guard
VPC200-G
Description
1/2 INCH HUB SIZE
5 HUB(S)
UL APPROVAL
CEILING MOUNTING
200 W LAMP WATTAGE
WEATHERPROOF
GRAY HOUSING FINISH
4 PLUG(S)
IMPACT RESISTANT CAST METAL GUARD MATERIAL
GRAY GUARD FINISH
CLEAR GLOBE COLOR
INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE
Description
1/2 INCH HUB SIZE
5 HUB(S)
UL APPROVAL
CEILING MOUNTING
200 W LAMP WATTAGE
WEATHERPROOF
GRAY HOUSING FINISH
4 PLUG(S)
IMPACT RESISTANT CAST METAL GUARD MATERIAL
GRAY GUARD FINISH
CLEAR GLOBE COLOR
INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE
Datasheet
Suppliers
Vaporproof Incandescent Fixture with Globe and Guard
VPC200-G
1/2 INCH HUB SIZE
5 HUB(S)
UL APPROVAL
CEILING MOUNTING
200 W LAMP WATTAGE
WEATHERPROOF
GRAY HOUSING FINISH
4 PLUG(S)
IMPACT RESISTANT CAST METAL GUARD MATERIAL
GRAY GUARD FINISH
CLEAR GLOBE COLOR
INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE
- 1/2 INCH HUB SIZE
- 5 HUB(S)
- UL APPROVAL
- CEILING MOUNTING
- 200 W LAMP WATTAGE
- WEATHERPROOF
- GRAY HOUSING FINISH
- 4 PLUG(S)
- IMPACT RESISTANT CAST METAL GUARD MATERIAL
- GRAY GUARD FINISH
- CLEAR GLOBE COLOR
- INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
VPC200-G |
|
Product Name
|
Vaporproof Incandescent Fixture with Globe and Guard |
|
Fixture Type
|
Ceiling Fixtures
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Fixture Type
Flood Lights
Lamp Type
LED
View Details
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details