Legrand Power Outlet Strip, 12 Outlet, 20A; No. Of Outlets Legrand Wiremold V24GB606

Description
POWER OUTLET STRIP, 12 OUTLET, 20A; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.8m; Product Range:Plugmold 2400 Series; Body Material:Steel; Length:1.8m RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 12 OUTLET, 20A; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.8m; Product Range:Plugmold 2400 Series; Body Material:Steel; Length:1.8m RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 12 Outlet, 20A; No. Of Outlets Legrand Wiremold - 34C6017 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 12 Outlet, 20A; No. Of Outlets Legrand Wiremold
34C6017
Power Outlet Strip, 12 Outlet, 20A; No. Of Outlets Legrand Wiremold 34C6017
POWER OUTLET STRIP, 12 OUTLET, 20A; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.8m; Product Range:Plugmold 2400 Series; Body Material:Steel; Length:1.8m RoHS Compliant: No

POWER OUTLET STRIP, 12 OUTLET, 20A; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.8m; Product Range:Plugmold 2400 Series; Body Material:Steel; Length:1.8m RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 34C6017
Product Name Power Outlet Strip, 12 Outlet, 20A; No. Of Outlets Legrand Wiremold
Number of Outlets 12
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H8F1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 8
Current 20.0 amps
View Details
International Socket Strip-Table Mount - 85010120 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685330 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type g - british
View Details
Wireless Power Socket Quick Charge 65w - OME002.3A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details