Legrand Power Strip, 6 Medical/Dental Grade Portable Socket Outlets, 6 Ft Cord ULM6-6

Description
The Medical/Dental Grade Plug-in Outlet Center with Four Outlets is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms and offices. Suitable for use where Article 517 of the NEC requires Hospital Grade Outlets. Features: cTUVus Listed as Medical Electrical Equipment Suitable for Use Where Article 517 on the NEC Requires Hospital Grade Outlets Receptacle Center-to-Center Electrical Rating 12 A, 125 V Resettable Circuit Breaker That Provides Overload Protection Two-Year Warranty
Datasheet
Description
The Medical/Dental Grade Plug-in Outlet Center with Four Outlets is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms and offices. Suitable for use where Article 517 of the NEC requires Hospital Grade Outlets. Features: cTUVus Listed as Medical Electrical Equipment Suitable for Use Where Article 517 on the NEC Requires Hospital Grade Outlets Receptacle Center-to-Center Electrical Rating 12 A, 125 V Resettable Circuit Breaker That Provides Overload Protection Two-Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip, 6 Medical/Dental Grade Portable Socket Outlets, 6 Ft Cord - 70091559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, 6 Medical/Dental Grade Portable Socket Outlets, 6 Ft Cord
70091559
Power Strip, 6 Medical/Dental Grade Portable Socket Outlets, 6 Ft Cord 70091559
The Medical/Dental Grade Plug-in Outlet Center with Four Outlets is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms and offices. Suitable for use where Article 517 of the NEC requires Hospital Grade Outlets. Features: cTUVus Listed as Medical Electrical Equipment Suitable for Use Where Article 517 on the NEC Requires Hospital Grade Outlets Receptacle Center-to-Center Electrical Rating 12 A, 125 V Resettable Circuit Breaker That Provides Overload Protection Two-Year Warranty

The Medical/Dental Grade Plug-in Outlet Center with Four Outlets is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms and offices. Suitable for use where Article 517 of the NEC requires Hospital Grade Outlets.
Features:

  • cTUVus Listed as Medical Electrical Equipment
  • Suitable for Use Where Article 517 on the NEC Requires Hospital Grade Outlets
  • Receptacle Center-to-Center
  • Electrical Rating 12 A, 125 V
  • Resettable Circuit Breaker That Provides Overload Protection
  • Two-Year Warranty
Supplier's Site
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1251 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1251
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1251
Power Outlet Strip; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:US; Cable Length:6ft; Product Range:-; Body Material:Aluminum; Colour:White; Length:13.25" RoHS Compliant: No

Power Outlet Strip; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:US; Cable Length:6ft; Product Range:-; Body Material:Aluminum; Colour:White; Length:13.25" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091559 95F1251
Product Name Power Strip, 6 Medical/Dental Grade Portable Socket Outlets, 6 Ft Cord Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 6 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1586H12A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685327 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details