Legrand - Pass & SeymourDatacommunication Face PlateTV3-WLA
Description
MULTIMEDIA TYPE
PLASTIC MATERIAL
4.875 INCH W X 2.25 INCH D X 8.5 INCH H SIZE
LIGHT ALMOND COLOR
3 GANG(S)
UL (CANADA AND US), CSA APPROVAL
SNAP-ON MOUNTING
TV DEVICE TYPE
FLUSH DEVICE MOUNTING
SLATER[R] BRAND
Legrand - Pass & Seymour
Done
Datasheet
Description
MULTIMEDIA TYPE
PLASTIC MATERIAL
4.875 INCH W X 2.25 INCH D X 8.5 INCH H SIZE
LIGHT ALMOND COLOR
3 GANG(S)
UL (CANADA AND US), CSA APPROVAL
SNAP-ON MOUNTING
TV DEVICE TYPE
FLUSH DEVICE MOUNTING
SLATER[R] BRAND
MULTIMEDIA TYPE
PLASTIC MATERIAL
4.875 INCH W X 2.25 INCH D X 8.5 INCH H SIZE
LIGHT ALMOND COLOR
3 GANG(S)
UL (CANADA AND US), CSA APPROVAL
SNAP-ON MOUNTING
TV DEVICE TYPE
FLUSH DEVICE MOUNTING
SLATER[R] BRAND