Legrand - Pass & Seymour Datacommunication Face Plate TV1W-BK

Description
MULTIMEDIA TYPE PLASTIC MATERIAL 4.875 INCH W X 2.25 INCH D X 8.5 INCH H SIZE BLACK COLOR 1 GANG(S) UL (CANADA AND US), CSA APPROVAL SNAP-ON MOUNTING TV DEVICE TYPE FLUSH DEVICE MOUNTING SLATER[R] BRAND
Datasheet
Description
MULTIMEDIA TYPE PLASTIC MATERIAL 4.875 INCH W X 2.25 INCH D X 8.5 INCH H SIZE BLACK COLOR 1 GANG(S) UL (CANADA AND US), CSA APPROVAL SNAP-ON MOUNTING TV DEVICE TYPE FLUSH DEVICE MOUNTING SLATER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - TV1W-BK - Legrand - Pass & Seymour
Syracuse, NY, USA
Datacommunication Face Plate
TV1W-BK
Datacommunication Face Plate TV1W-BK
MULTIMEDIA TYPE PLASTIC MATERIAL 4.875 INCH W X 2.25 INCH D X 8.5 INCH H SIZE BLACK COLOR 1 GANG(S) UL (CANADA AND US), CSA APPROVAL SNAP-ON MOUNTING TV DEVICE TYPE FLUSH DEVICE MOUNTING SLATER[R] BRAND
  • MULTIMEDIA TYPE
  • PLASTIC MATERIAL
  • 4.875 INCH W X 2.25 INCH D X 8.5 INCH H SIZE
  • BLACK COLOR
  • 1 GANG(S)
  • UL (CANADA AND US), CSA APPROVAL
  • SNAP-ON MOUNTING
  • TV DEVICE TYPE
  • FLUSH DEVICE MOUNTING
  • SLATER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TV1W-BK
Product Name Datacommunication Face Plate
Type Cable TV Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 63SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP262-BK - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Two
Material Plastic
View Details