Legrand - Pass & Seymour Datacommunication Face Plate TV1-WLA

Description
MULTIMEDIA TYPE 7.25 INCH L X 4.875 INCH W X 2.25 INCH D SIZE LIGHT ALMOND COLOR 1 GANG(S) UL (CANADA AND US), CSA APPROVAL SNAP-ON MOUNTING TV DEVICE TYPE RECESSED, FLUSH DEVICE MOUNTING SLATER[R] BRAND
Datasheet
Description
MULTIMEDIA TYPE 7.25 INCH L X 4.875 INCH W X 2.25 INCH D SIZE LIGHT ALMOND COLOR 1 GANG(S) UL (CANADA AND US), CSA APPROVAL SNAP-ON MOUNTING TV DEVICE TYPE RECESSED, FLUSH DEVICE MOUNTING SLATER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - TV1-WLA - Legrand - Pass & Seymour
Syracuse, NY, USA
Datacommunication Face Plate
TV1-WLA
Datacommunication Face Plate TV1-WLA
MULTIMEDIA TYPE 7.25 INCH L X 4.875 INCH W X 2.25 INCH D SIZE LIGHT ALMOND COLOR 1 GANG(S) UL (CANADA AND US), CSA APPROVAL SNAP-ON MOUNTING TV DEVICE TYPE RECESSED, FLUSH DEVICE MOUNTING SLATER[R] BRAND
  • MULTIMEDIA TYPE
  • 7.25 INCH L X 4.875 INCH W X 2.25 INCH D SIZE
  • LIGHT ALMOND COLOR
  • 1 GANG(S)
  • UL (CANADA AND US), CSA APPROVAL
  • SNAP-ON MOUNTING
  • TV DEVICE TYPE
  • RECESSED, FLUSH DEVICE MOUNTING
  • SLATER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TV1-WLA
Product Name Datacommunication Face Plate
Type Cable TV Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 22SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details