Legrand - Pass & Seymour Toggle Fan Speed 5A W Legrand Pass & Seymour TSC5-W

Description
TOGGLE FAN SPEED 5A W
Description
TOGGLE FAN SPEED 5A W

Suppliers

Company
Product
Description
Supplier Links
Toggle Fan Speed 5A W Legrand Pass & Seymour - 90H5180 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Fan Speed 5A W Legrand Pass & Seymour
90H5180
Toggle Fan Speed 5A W Legrand Pass & Seymour 90H5180
TOGGLE FAN SPEED 5A W

TOGGLE FAN SPEED 5A W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90H5180
Product Name Toggle Fan Speed 5A W Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details