TSC5-I -- TOGGLE FAN SPEED 5A IV LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Toggle Fan Speed 5A Iv Legrand Pass & Seymour
TSC5-I
Description
TOGGLE FAN SPEED 5A IV
Description
TOGGLE FAN SPEED 5A IV
Suppliers
Toggle Fan Speed 5A Iv Legrand Pass & Seymour
90H5176
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H5176 |
|
Product Name
|
Toggle Fan Speed 5A Iv Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details