Legrand - Pass & Seymour Duplex/Single Receptacle TRIG5362-I

Description
DUPLEX, HEAVY-DUTY TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.187 INCH W X 1.25 INCH D X 3.625 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DUPLEX, HEAVY-DUTY TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.187 INCH W X 1.25 INCH D X 3.625 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TRIG5362-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TRIG5362-I
Duplex/Single Receptacle TRIG5362-I
DUPLEX, HEAVY-DUTY TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.187 INCH W X 1.25 INCH D X 3.625 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • DUPLEX, HEAVY-DUTY TYPE
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, CORROSION RESISTANT
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.187 INCH W X 1.25 INCH D X 3.625 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TRIG5362-I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Plug - S44.55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details