Legrand - Pass & Seymour Surge Suppression Receptacle TRIG5262-REDSP

Description
DUPLEX TYPE RED COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) BACK, SIDE WIRING MATERIAL NYLON OPERATING TEMPERATURE -20 TO 55 DEG C OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H INCLUDES LED INDICATOR AND AUDIBLE ALARM APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
Datasheet
Description
DUPLEX TYPE RED COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) BACK, SIDE WIRING MATERIAL NYLON OPERATING TEMPERATURE -20 TO 55 DEG C OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H INCLUDES LED INDICATOR AND AUDIBLE ALARM APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - TRIG5262-REDSP - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppression Receptacle
TRIG5262-REDSP
Surge Suppression Receptacle TRIG5262-REDSP
DUPLEX TYPE RED COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) BACK, SIDE WIRING MATERIAL NYLON OPERATING TEMPERATURE -20 TO 55 DEG C OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H INCLUDES LED INDICATOR AND AUDIBLE ALARM APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
  • DUPLEX TYPE
  • RED COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • MATERIAL NYLON
  • OPERATING TEMPERATURE -20 TO 55 DEG C
  • OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H
  • INCLUDES LED INDICATOR AND AUDIBLE ALARM
  • APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TRIG5262-REDSP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight 15° Angled Receptacle - F42S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20 Amp Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details