Legrand - Pass & Seymour Duplex/Single Receptacle TRIG5262-LA

Description
DUPLEX, HEAVY-DUTY TYPE LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.187 INCH W X 1.25 INCH D X 3.625 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DUPLEX, HEAVY-DUTY TYPE LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.187 INCH W X 1.25 INCH D X 3.625 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TRIG5262-LA - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TRIG5262-LA
Duplex/Single Receptacle TRIG5262-LA
DUPLEX, HEAVY-DUTY TYPE LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.187 INCH W X 1.25 INCH D X 3.625 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • DUPLEX, HEAVY-DUTY TYPE
  • LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, CORROSION RESISTANT
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.187 INCH W X 1.25 INCH D X 3.625 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TRIG5262-LA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 1-859474-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C6 Snap-in Low Current Inlet with PCB Terminals - 771W-BX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers