Legrand - Pass & Seymour Surge Suppression Receptacle TRIG5262-BKSP

Description
DUPLEX TYPE BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) BACK, SIDE WIRING MATERIAL NYLON OPERATING TEMPERATURE -20 TO 55 DEG C OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H INCLUDES LED INDICATOR AND AUDIBLE ALARM APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
Datasheet
Description
DUPLEX TYPE BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) BACK, SIDE WIRING MATERIAL NYLON OPERATING TEMPERATURE -20 TO 55 DEG C OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H INCLUDES LED INDICATOR AND AUDIBLE ALARM APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - TRIG5262-BKSP - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppression Receptacle
TRIG5262-BKSP
Surge Suppression Receptacle TRIG5262-BKSP
DUPLEX TYPE BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) BACK, SIDE WIRING MATERIAL NYLON OPERATING TEMPERATURE -20 TO 55 DEG C OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H INCLUDES LED INDICATOR AND AUDIBLE ALARM APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
  • DUPLEX TYPE
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • MATERIAL NYLON
  • OPERATING TEMPERATURE -20 TO 55 DEG C
  • OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H
  • INCLUDES LED INDICATOR AND AUDIBLE ALARM
  • APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TRIG5262-BKSP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
IEC 60320 C14 Snap-In Inlet; 1.0mm panel thickness - 83030120 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6827-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers