Legrand - Pass & Seymour Surge Suppression Receptacle TR8300-WSP

Description
DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL, SPECIFICATION GRADE UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H CONSTRUCTIONAL FEATURE TAMPER-RESISTANT INCLUDES AUDIBLE ALARM WITH LED INDICATOR
Datasheet
Description
DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL, SPECIFICATION GRADE UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H CONSTRUCTIONAL FEATURE TAMPER-RESISTANT INCLUDES AUDIBLE ALARM WITH LED INDICATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - TR8300-WSP - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppression Receptacle
TR8300-WSP
Surge Suppression Receptacle TR8300-WSP
DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL, SPECIFICATION GRADE UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H CONSTRUCTIONAL FEATURE TAMPER-RESISTANT INCLUDES AUDIBLE ALARM WITH LED INDICATOR
  • DUPLEX TYPE
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL, SPECIFICATION GRADE
  • UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER-RESISTANT
  • INCLUDES AUDIBLE ALARM WITH LED INDICATOR
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TR8300-WSP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2477503-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C19 Screw Mount AC Power Outlet with 0.250″ Quick Connect Terminals - 743W-00/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers