DUPLEX TYPE
PVC (BODY), NYLON (FACE), ZINC-PLATED STEEL (STRAP) MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT
SIDE, BACK WIRING
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H
PACKAGING TYPE CUT CASE
Legrand - Pass & Seymour
Done
Datasheet
Description
DUPLEX TYPE
PVC (BODY), NYLON (FACE), ZINC-PLATED STEEL (STRAP) MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT
SIDE, BACK WIRING
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H
PACKAGING TYPE CUT CASE
DUPLEX TYPE
PVC (BODY), NYLON (FACE), ZINC-PLATED STEEL (STRAP) MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT
SIDE, BACK WIRING
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H
PACKAGING TYPE CUT CASE
DUPLEX TYPE
PVC (BODY), NYLON (FACE), ZINC-PLATED STEEL (STRAP) MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT
SIDE, BACK WIRING
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H