DUPLEX, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
IVORY COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL, SPECIFICATION GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
DUPLEX, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
IVORY COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL, SPECIFICATION GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
DUPLEX, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
IVORY COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL, SPECIFICATION GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
DUPLEX, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
IVORY COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL, SPECIFICATION GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H