Legrand Construction Spec Grade Single Receptacle TR5351W

Description
Tamper-Resistant Construction Spec Grade Single Receptacle Back & Side Wire 20amp 125volt White FEATURES Dual mechanical shutter system to help prevent insertions of foreign objects. Two drive screws anchor strap to back body and face where abrupt removal torque is greatest. Heavy-duty, corrosion-resistant zinc-plated steel strap for added strength. Backed-out tri-drive steel terminal screws. Internal screw-pressure-plate back and side wire capability. Two back wire holes for increased wiring flexibility. One-piece brass triple-wipe power contacts for lasting retention.
Description
Tamper-Resistant Construction Spec Grade Single Receptacle Back & Side Wire 20amp 125volt White FEATURES Dual mechanical shutter system to help prevent insertions of foreign objects. Two drive screws anchor strap to back body and face where abrupt removal torque is greatest. Heavy-duty, corrosion-resistant zinc-plated steel strap for added strength. Backed-out tri-drive steel terminal screws. Internal screw-pressure-plate back and side wire capability. Two back wire holes for increased wiring flexibility. One-piece brass triple-wipe power contacts for lasting retention.

Suppliers

Company
Product
Description
Supplier Links
Construction Spec Grade Single Receptacle - TR5351W - Legrand
West Hartford, CT, USA
Construction Spec Grade Single Receptacle
TR5351W
Construction Spec Grade Single Receptacle TR5351W
Tamper-Resistant Construction Spec Grade Single Receptacle Back & Side Wire 20amp 125volt White FEATURES Dual mechanical shutter system to help prevent insertions of foreign objects. Two drive screws anchor strap to back body and face where abrupt removal torque is greatest. Heavy-duty, corrosion-resistant zinc-plated steel strap for added strength. Backed-out tri-drive steel terminal screws. Internal screw-pressure-plate back and side wire capability. Two back wire holes for increased wiring flexibility. One-piece brass triple-wipe power contacts for lasting retention.

Tamper-Resistant Construction Spec Grade Single Receptacle Back & Side Wire 20amp 125volt White

FEATURES

  • Dual mechanical shutter system to help prevent insertions of foreign objects.
  • Two drive screws anchor strap to back body and face where abrupt removal torque is greatest.
  • Heavy-duty, corrosion-resistant zinc-plated steel strap for added strength.
  • Backed-out tri-drive steel terminal screws.
  • Internal screw-pressure-plate back and side wire capability.
  • Two back wire holes for increased wiring flexibility.
  • One-piece brass triple-wipe power contacts for lasting retention.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number TR5351W
Product Name Construction Spec Grade Single Receptacle
Device Type Receptacle
Configuration Single
Applications Residential
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

3.0 Amp Dual USB Charger, 15W Duplex Tamper Resistant Outlet - R1620D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details