Legrand - Pass & Seymour Construction Spec Grade Single Receptacle TR5251W

Description
Tamper-Resistant Construction Spec Grade Single Receptacle Back & Side Wire 15amp 125volt White FEATURES Dual mechanical shutter system to help prevent insertions of foreign objects. Two drive screws anchor strap to back body and face where abrupt removal torque is greatest. Heavy-duty, corrosion-resistant zinc-plated steel strap for added strength. Backed-out tri-drive steel terminal screws. Internal screw-pressure-plate back and side wire capability. Two back wire holes for increased wiring flexibility. One-piece brass triple-wipe power contacts for lasting retention.
Description
Tamper-Resistant Construction Spec Grade Single Receptacle Back & Side Wire 15amp 125volt White FEATURES Dual mechanical shutter system to help prevent insertions of foreign objects. Two drive screws anchor strap to back body and face where abrupt removal torque is greatest. Heavy-duty, corrosion-resistant zinc-plated steel strap for added strength. Backed-out tri-drive steel terminal screws. Internal screw-pressure-plate back and side wire capability. Two back wire holes for increased wiring flexibility. One-piece brass triple-wipe power contacts for lasting retention.

Suppliers

Company
Product
Description
Supplier Links
Construction Spec Grade Single Receptacle - TR5251W - Legrand
West Hartford, CT, USA
Construction Spec Grade Single Receptacle
TR5251W
Construction Spec Grade Single Receptacle TR5251W
Tamper-Resistant Construction Spec Grade Single Receptacle Back & Side Wire 15amp 125volt White FEATURES Dual mechanical shutter system to help prevent insertions of foreign objects. Two drive screws anchor strap to back body and face where abrupt removal torque is greatest. Heavy-duty, corrosion-resistant zinc-plated steel strap for added strength. Backed-out tri-drive steel terminal screws. Internal screw-pressure-plate back and side wire capability. Two back wire holes for increased wiring flexibility. One-piece brass triple-wipe power contacts for lasting retention.

Tamper-Resistant Construction Spec Grade Single Receptacle Back & Side Wire 15amp 125volt White

FEATURES

  • Dual mechanical shutter system to help prevent insertions of foreign objects.
  • Two drive screws anchor strap to back body and face where abrupt removal torque is greatest.
  • Heavy-duty, corrosion-resistant zinc-plated steel strap for added strength.
  • Backed-out tri-drive steel terminal screws.
  • Internal screw-pressure-plate back and side wire capability.
  • Two back wire holes for increased wiring flexibility.
  • One-piece brass triple-wipe power contacts for lasting retention.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number TR5251W
Product Name Construction Spec Grade Single Receptacle
Device Type Receptacle
Configuration Single
Applications Residential
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Straight Receptacle - F42S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details