SINGLE TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
CONSTRUCTION, SPECIFICATION GRADE
UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION/TAMPER RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.296 INCH W X 1.19 INCH D X 3.281 INCH H
Legrand - Pass & Seymour
Done
Datasheet
Description
SINGLE TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
CONSTRUCTION, SPECIFICATION GRADE
UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION/TAMPER RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.296 INCH W X 1.19 INCH D X 3.281 INCH H
SINGLE TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
CONSTRUCTION, SPECIFICATION GRADE
UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION/TAMPER RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.296 INCH W X 1.19 INCH D X 3.281 INCH H
SINGLE TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
CONSTRUCTION, SPECIFICATION GRADE
UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION/TAMPER RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.296 INCH W X 1.19 INCH D X 3.281 INCH H