Legrand Heavy-Duty Decorator Spec Grade Receptacle TR26362W

Description
Tamper-Resistant Heavy-Duty Decorator Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt White FEATURES Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. One-piece brass triple-wipe power contacts for reliable plug retention. Two drive screws anchor strap to back body and face where abrupt removal torque is strongest. Patented external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. External screw-pressure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection. One-piece plated steel mounting strap with integral ground for superior long-term performance.
Description
Tamper-Resistant Heavy-Duty Decorator Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt White FEATURES Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. One-piece brass triple-wipe power contacts for reliable plug retention. Two drive screws anchor strap to back body and face where abrupt removal torque is strongest. Patented external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. External screw-pressure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection. One-piece plated steel mounting strap with integral ground for superior long-term performance.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Decorator Spec Grade Receptacle - TR26362W - Legrand
West Hartford, CT, USA
Heavy-Duty Decorator Spec Grade Receptacle
TR26362W
Heavy-Duty Decorator Spec Grade Receptacle TR26362W
Tamper-Resistant Heavy-Duty Decorator Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt White FEATURES Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. One-piece brass triple-wipe power contacts for reliable plug retention. Two drive screws anchor strap to back body and face where abrupt removal torque is strongest. Patented external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. External screw-pressure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection. One-piece plated steel mounting strap with integral ground for superior long-term performance.

Tamper-Resistant Heavy-Duty Decorator Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt White

FEATURES

  • Auto-ground clip assures positive ground.
  • Dual mechanical shutter system to help prevent insertion of foreign objects.
  • One-piece brass triple-wipe power contacts for reliable plug retention.
  • Two drive screws anchor strap to back body and face where abrupt removal torque is strongest.
  • Patented external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • External screw-pressure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection.
  • One-piece plated steel mounting strap with integral ground for superior long-term performance.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number TR26362W
Product Name Heavy-Duty Decorator Spec Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-796329-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Four Function Power Entry Module - 83511410 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details