Legrand Heavy-Duty Decorator Hospital Grade Receptacle TR26362HGW

Description
Tamper-Resistant Heavy-Duty Decorator Hospital Grade Duplex Receptacle Back & Side Wire 20amp 125volt White FEATURES Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. One-piece brass triple-wipe power contacts for reliable plug retention. Two drive screws anchor strap to back body and face where abrupt removal torque is strongest. Patented external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. External screw-pressure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection. One-piece plated steel mounting strap with integral ground for superior long-term performance.
Description
Tamper-Resistant Heavy-Duty Decorator Hospital Grade Duplex Receptacle Back & Side Wire 20amp 125volt White FEATURES Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. One-piece brass triple-wipe power contacts for reliable plug retention. Two drive screws anchor strap to back body and face where abrupt removal torque is strongest. Patented external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. External screw-pressure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection. One-piece plated steel mounting strap with integral ground for superior long-term performance.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Decorator Hospital Grade Receptacle - TR26362HGW - Legrand
West Hartford, CT, USA
Heavy-Duty Decorator Hospital Grade Receptacle
TR26362HGW
Heavy-Duty Decorator Hospital Grade Receptacle TR26362HGW
Tamper-Resistant Heavy-Duty Decorator Hospital Grade Duplex Receptacle Back & Side Wire 20amp 125volt White FEATURES Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. One-piece brass triple-wipe power contacts for reliable plug retention. Two drive screws anchor strap to back body and face where abrupt removal torque is strongest. Patented external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. External screw-pressure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection. One-piece plated steel mounting strap with integral ground for superior long-term performance.

Tamper-Resistant Heavy-Duty Decorator Hospital Grade Duplex Receptacle Back & Side Wire 20amp 125volt White

FEATURES

  • Auto-ground clip assures positive ground.
  • Dual mechanical shutter system to help prevent insertion of foreign objects.
  • One-piece brass triple-wipe power contacts for reliable plug retention.
  • Two drive screws anchor strap to back body and face where abrupt removal torque is strongest.
  • Patented external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • External screw-pressure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection.
  • One-piece plated steel mounting strap with integral ground for superior long-term performance.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number TR26362HGW
Product Name Heavy-Duty Decorator Hospital Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4856-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details