Legrand - Pass & Seymour Plug Load Deco 20A 125V Dual Ctrl La Legrand Pass & Seymour TR26362CDLA

Description
PLUG LOAD DECO 20A 125V DUAL CTRL LA
Description
PLUG LOAD DECO 20A 125V DUAL CTRL LA

Suppliers

Company
Product
Description
Supplier Links
Plug Load Deco 20A 125V Dual Ctrl La Legrand Pass & Seymour - 49AJ1720 - Newark, An Avnet Company
Chicago, IL, United States
Plug Load Deco 20A 125V Dual Ctrl La Legrand Pass & Seymour
49AJ1720
Plug Load Deco 20A 125V Dual Ctrl La Legrand Pass & Seymour 49AJ1720
PLUG LOAD DECO 20A 125V DUAL CTRL LA

PLUG LOAD DECO 20A 125V DUAL CTRL LA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AJ1720
Product Name Plug Load Deco 20A 125V Dual Ctrl La Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details