Legrand Heavy-Duty Decorator Spec Grade Receptacle TR26261W

Description
Tamper-Resistant Heavy-Duty Decorator Spec Grade Single Receptacle, Back & Side Wire, 15amp 125volt, White FEATURES Corrosion-resistant, plated wraparound steel strap locked into assembly to prohibit strap from bending away from body. One-piece, brass, triple-wipe power contacts for lasting retention. Heavy-duty compact design for easier installation and long lasting performance. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face. Terminal compartments isolated from each other for positive conductor containment. Side and internal screw-pressure-plate back wire accepts #14 – #10 AWG solid or stranded wire. All devices fit standard #26 opening wall plate. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Tamper-Resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.
Description
Tamper-Resistant Heavy-Duty Decorator Spec Grade Single Receptacle, Back & Side Wire, 15amp 125volt, White FEATURES Corrosion-resistant, plated wraparound steel strap locked into assembly to prohibit strap from bending away from body. One-piece, brass, triple-wipe power contacts for lasting retention. Heavy-duty compact design for easier installation and long lasting performance. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face. Terminal compartments isolated from each other for positive conductor containment. Side and internal screw-pressure-plate back wire accepts #14 – #10 AWG solid or stranded wire. All devices fit standard #26 opening wall plate. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Tamper-Resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Decorator Spec Grade Receptacle - TR26261W - Legrand
West Hartford, CT, USA
Heavy-Duty Decorator Spec Grade Receptacle
TR26261W
Heavy-Duty Decorator Spec Grade Receptacle TR26261W
Tamper-Resistant Heavy-Duty Decorator Spec Grade Single Receptacle, Back & Side Wire, 15amp 125volt, White FEATURES Corrosion-resistant, plated wraparound steel strap locked into assembly to prohibit strap from bending away from body. One-piece, brass, triple-wipe power contacts for lasting retention. Heavy-duty compact design for easier installation and long lasting performance. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face. Terminal compartments isolated from each other for positive conductor containment. Side and internal screw-pressure-plate back wire accepts #14 – #10 AWG solid or stranded wire. All devices fit standard #26 opening wall plate. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Tamper-Resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.

Tamper-Resistant Heavy-Duty Decorator Spec Grade Single Receptacle, Back & Side Wire, 15amp 125volt, White

FEATURES

  • Corrosion-resistant, plated wraparound steel strap locked into assembly to prohibit strap from bending away from body.
  • One-piece, brass, triple-wipe power contacts for lasting retention.
  • Heavy-duty compact design for easier installation and long lasting performance.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Side and internal screw-pressure-plateback wire accepts #14 – #10 AWG solid or stranded wire.
  • All devices fit standard #26 opening wall plate.
  • Tri-drive terminal and mounting screws.
  • Auto-ground clip assures positive ground.
  • Tamper-Resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number TR26261W
Product Name Heavy-Duty Decorator Spec Grade Receptacle
Device Type Receptacle
Configuration Single
Applications Residential
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/52 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP67 Watertight Straight Receptacle - F32S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
3-Prong Straight Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4546 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details