SINGLE, DECORATOR TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 1.188 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
SINGLE, DECORATOR TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 1.188 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
SINGLE, DECORATOR TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 1.188 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
SINGLE, DECORATOR TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 1.188 INCH D X 3.281 INCH H