DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, IMPACT RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, IMPACT RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, IMPACT RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, IMPACT RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H