Legrand - Pass & Seymour Duplex/Single Receptacle TR15-W

Description
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H TEMPERATURE RATING -40 TO 60 DEG C
Datasheet
Description
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H TEMPERATURE RATING -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR15-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TR15-W
Duplex/Single Receptacle TR15-W
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H TEMPERATURE RATING -40 TO 60 DEG C
  • DUPLEX TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, IMPACT RESISTANT
  • SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
  • TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TR15-W
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Straight Receptacle - F41S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details