Legrand - Pass & Seymour Duplex/Single Receptacle TR15-BK

Description
DUPLEX, STRAIGHT BLADE TYPE IMPACT RESISTANT NYLON (FACE/BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL BLACK COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING OVERALL DIMENSION 1.37 INCH W X 0.93 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
DUPLEX, STRAIGHT BLADE TYPE IMPACT RESISTANT NYLON (FACE/BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL BLACK COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING OVERALL DIMENSION 1.37 INCH W X 0.93 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR15-BK - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TR15-BK
Duplex/Single Receptacle TR15-BK
DUPLEX, STRAIGHT BLADE TYPE IMPACT RESISTANT NYLON (FACE/BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL BLACK COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING OVERALL DIMENSION 1.37 INCH W X 0.93 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C
  • DUPLEX, STRAIGHT BLADE TYPE
  • IMPACT RESISTANT NYLON (FACE/BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
  • BLACK COLOR
  • NEMA 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL, SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE WIRING
  • OVERALL DIMENSION 1.37 INCH W X 0.93 INCH D X 3.28 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TR15-BK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Continental European Panel Mount Receptacle - 88011082 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Straight Receptacle - F52S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers