Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LEGRAND - PASS & SEYMOUR
TR-5362USBI -- DUP REC 20A TR SPEC W/3.1A USB CHRG I LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Dup Rec 20A Tr Spec W/3.1A Usb Chrg I Legrand Pass & Seymour
TR-5362USBI
Description
DUP REC 20A TR SPEC W/3.1A USB CHRG I
Newark, An Avnet Company
Done
Description
DUP REC 20A TR SPEC W/3.1A USB CHRG I
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dup Rec 20A Tr Spec W/3.1A Usb Chrg I Legrand Pass & Seymour
42X6206
Dup Rec 20A Tr Spec W/3.1A Usb Chrg I Legrand Pass & Seymour
42X6206
DUP REC 20A TR SPEC W/3.1A USB CHRG I
DUP REC 20A TR SPEC W/3.1A USB CHRG I
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
42X6206
Product Name
Dup Rec 20A Tr Spec W/3.1A Usb Chrg I Legrand Pass & Seymour
Connector Type
USB
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable
QLC16031
Specs
Connector Type
Automotive Connector
View Details
Anderson Power Products
Power Connectors
1395G6
View Details
3
suppliers
Amphenol Communications Solutions
USB 3.2
10163259-00031LF
Specs
Connector Type
PC Card Connector; USB
Geometry
Right Angle
View Details
3
suppliers
RS Components, Ltd.
USB Connectors
2354757
Specs
Connector Type
USB
Geometry
Straight
View Details